ASUS logo

ASUS BC-12B1ST optical disc drive Internal Blu-Ray DVD Combo Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30212
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS BC-12B1ST optical disc drive Internal Blu-Ray DVD Combo Black:

ASUS BC-12B1ST, Black, Tray, Horizontal, Desktop, Blu-Ray DVD Combo, Serial ATA

Long summary description ASUS BC-12B1ST optical disc drive Internal Blu-Ray DVD Combo Black:

ASUS BC-12B1ST. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop, Optical drive type: Blu-Ray DVD Combo, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-ROM read speed: 48x. DVD drive average random access time: 160 ms, CD-ROM drive average random access time: 160 ms, BD-ROM average random access time: 250 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.