ASUS logo

ASUS ExpertBook B9 B9400CBA-KC0647X laptop Intel® Core™ i7 i7-1255U 35.6 cm (14") Full HD 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7077
Info modified on:
22 Jan 2025, 21:38:26
Short summary description ASUS ExpertBook B9 B9400CBA-KC0647X laptop Intel® Core™ i7 i7-1255U 35.6 cm (14") Full HD 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B9 B9400CBA-KC0647X, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 32 GB, 2 TB, Windows 11 Pro

Long summary description ASUS ExpertBook B9 B9400CBA-KC0647X laptop Intel® Core™ i7 i7-1255U 35.6 cm (14") Full HD 32 GB LPDDR5-SDRAM 2 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

ASUS ExpertBook B9 B9400CBA-KC0647X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.