ASUS logo

ASUS T3-P5945GCX Barebone - Black Mini-Tower Intel® 945GC Express LGA 775 (Socket T)

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77263
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS T3-P5945GCX Barebone - Black Mini-Tower Intel® 945GC Express LGA 775 (Socket T):

ASUS T3-P5945GCX Barebone - Black, Mini-Tower, Intel® 945GC Express, LGA 775 (Socket T), 300 W

Long summary description ASUS T3-P5945GCX Barebone - Black Mini-Tower Intel® 945GC Express LGA 775 (Socket T):

ASUS T3-P5945GCX Barebone - Black. Chassis type: Mini-Tower. Motherboard chipset: Intel® 945GC Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 300 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.