ASUS logo

ASUS MB AMD SA A7V8X-X ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86620
Info modified on:
12 Jun 2018, 09:51:04
Short summary description ASUS MB AMD SA A7V8X-X ATX:

ASUS MB AMD SA A7V8X-X, 3 GB, Realtek 10/100 Mbps Ethernet PHY, ATX, ATX, ADI 1980 6-kanaals CODEC, 1 x AGP 8X; 6 x PCI

Long summary description ASUS MB AMD SA A7V8X-X ATX:

ASUS MB AMD SA A7V8X-X. Maximum internal memory: 3 GB. Networking features: Realtek 10/100 Mbps Ethernet PHY. Motherboard form factor: ATX, Power source type: ATX. Audio output: ADI 1980 6-kanaals CODEC. Expansion slots: 1 x AGP 8X; 6 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.