ASUS logo

ASUS A6TC-AP007H - AMD Turion 64 X2 TL-50, 1024MB, 100GB, Win XP Home 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31672
Info modified on:
27 Jan 2025, 08:25:34
Short summary description ASUS A6TC-AP007H - AMD Turion 64 X2 TL-50, 1024MB, 100GB, Win XP Home 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A6TC-AP007H - AMD Turion 64 X2 TL-50, 1024MB, 100GB, Win XP Home, 1.6 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description ASUS A6TC-AP007H - AMD Turion 64 X2 TL-50, 1024MB, 100GB, Win XP Home 39.1 cm (15.4") 1 GB DDR2-SDRAM NVIDIA® GeForce® Go 7300 Windows XP Home Edition:

ASUS A6TC-AP007H - AMD Turion 64 X2 TL-50, 1024MB, 100GB, Win XP Home. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Home Edition. Weight: 2.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.