ASUS ZenFone 6 A600CG, 15.2 cm (6"), 2 GB, 16 GB, 13 MP, Android 4.3, Black
ASUS ZenFone 6 A600CG. Display diagonal: 15.2 cm (6"), Display resolution: 1280 x 720 pixels. Processor frequency: 2 GHz, Processor family: Intel Atom®, Processor model: Z2580. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.3. Battery capacity: 3300 mAh. Product colour: Black. Weight: 196 g