ASUS logo

ASUS A53U-SX255V laptop AMD E E-450 39.6 cm (15.6") 4 GB 500 GB Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148356
Info modified on:
22 Jan 2025, 04:53:04
Short summary description ASUS A53U-SX255V laptop AMD E E-450 39.6 cm (15.6") 4 GB 500 GB Windows 7 Home Premium:

ASUS A53U-SX255V, AMD E, 1.65 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS A53U-SX255V laptop AMD E E-450 39.6 cm (15.6") 4 GB 500 GB Windows 7 Home Premium:

ASUS A53U-SX255V. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.