ASUS logo

ASUS ZenFone 5 A501CG-2C315WWE smartphone 12.7 cm (5") Android 4.3 3G 2 GB 16 GB 2110 mAh Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32941
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS ZenFone 5 A501CG-2C315WWE smartphone 12.7 cm (5") Android 4.3 3G 2 GB 16 GB 2110 mAh Red:

Intel® Atom Z2560 (1M Cache), 2GB DDR3, 16GB Flash, WLAN 802.11 b/g/n, Bluetooth 4.0, Webcam, Android 4.3

ASUS ZenFone 5 A501CG-2C315WWE smartphone 12.7 cm (5") Android 4.3 3G 2 GB 16 GB 2110 mAh Red:

Beautifully Crafted, Just for You
ZenFone 5 (A501CG) has combined the best of the smartphone experience with powerful performance that will improve every aspect of your life.
Simple, Peaceful , Beautiful, this is what ZenFone 5 designed to be.

Responsiveness
Perfect performance,
without compromises
ZenFone 5’s Intel® processor can easily handle multiple tasks and deliver an immersive gaming experience.

Double-speed memory
There’s conventional smartphone memory and then there’s ZenFone 5’s 64-bit memory. It races along at twice the speed of the 32-bit memory that holds back many competing models, so everything works faster — much faster.

Dual SIM, Dual Standby
ZenFone 5 features two SIM card slots in one device, allowing you to use a single device for your personal and work needs. ZenFone 5's advanced antenna design provides fantastic performance even in areas with poor signal - such as on the metro or in a tunnel. It also has been tuned to reduce power consumption when searching for a signal, resulting in a noticeable increase in standby time.

High speed download
With support for network speeds up to 42Mbps DC-HSPA+ and dual carrier, you can effortlessly stream HD video, browse the web or work while you're out and about.

High-speed worldwide roaming
We know your ZenFone 5 will go everywhere with you, so we’ve built in quad-band technology to connect you to high-quality voice and high-speed data networks across all four corners of the globe.

Long battery life for all-day use
With a low-power Intel® Atom™ processor and power-efficient antenna design, ZenFone 5 combines class-leading performance with long battery life.

Beauty & Touch
Your splendid new mobile experience begins with a single touch
Your ZenFone 5 experience starts at your fingertips. Get in touch with the next step in mobile technology.

Stunning display
ZenFone 5 is equipped with a high resolution 1280 x 800 HD IPS+ display, sporting a pixel density of 294ppi for an impressive visual appearance. ASUS TruVivid technology with improved clarity, lighter and beautiful vivid color.

Exclusive ASUS TruVivid laminated display
Our exclusive lamination technology reduces the thickness of the touch sensor resulting in a display that’s lighter, brighter and more vivid — ZenFone 5 is alive with color and clarity!

Gorilla Glass 3
Tougher than ever
ZenFone 5’s display applies Corning® Native Damage Resistance™ technology to enhance surface densification and decrease chances of lateral cracking.

Corning® Gorilla® Glass 3 improves native scratch resistance up to 4x, compared to standard Al-Si Glass and 10x compared to Na-Si Glass.

Laser-guided design and advanced dual antenna
ZenFone 5 is manufactured with laser precision for a finish that feels as premium as it looks. We’ve also engineered ASUS Zentenna, a clever dual antenna that’s three times (3X) more effective than traditional designs — and that means reliable connections and clear quality wherever you are.

Touch Responsiveness
Incredible touch reponsiveness
Encounter a stunning touch experience on ZenFone 5, with a record-breaking response time of just about 60ms. Scrolling is virtually without any noticeable lag. A resilient anti-fingerprint coating effectively reduces smudges on the screen!

Touch response that’s as fast as you
ZenFone 5’s super-sensitive display responds to your touch in just 60 milliseconds, so every tap, swipe and gesture is registered instantly. If you think you know touch, touch again with ZenFone 5.

Touch Response
Fingerprint-fighting, smooth-glide coating
We’ve applied a microscopically-thin coating to ZenFone 5’s beautiful display that fends off smudges, stains and fingerprints, keeping everything bright for your eye and clean and smooth for your touch.

GloveTouch
Intuitive glove touch
Get the most out of your ZenFone 5 in every scenario! Display sensitivity is increased with new ASUS technologies that make it possible to use the device while wearing gloves.

SonicMaster
ASUS SonicMaster technology is the renowned audio optimization technology developed by the ASUS Golden Ear Team. It is a combination of superior hardware and software - uncompromisingly designed to deliver the ultimate sound experience.

PixelMaster
Excellent image quality from superb technology
PixelMaster is a unique ASUS-developed technology that combines software, hardware and optical design to deliver incredible image quality. With PixelMaster, your smartphone can produce professional quality photos and, best of all, it's with you all the time so you can capture every moment.

Zen UI
Turn complexity into simplicity
ZenUI uses intelligence technology, the personal attitude, and the better life. No need of complicated thought and process, you can enjoy your wonderful life.

Zen Accessory
Beautiful ZenFone accessories
Every last detail in the design of ZenFone's accessories is unique - this is not only to protect your ZenFone, but also to let you enjoy using it, no matter what the circumstances are.

Zen Case
Colorful case, ceramic touch
An interchangeable color case that perfectly fits ZenFone 5's body. Multiple colors are available to match the multi-colored ASUS ZenUI options, allowing you to personalize your phone so it reflects your mood and personality. The silky-smooth finish and the neat circular arc are designed for a luxurious, comfortable feel - heighten your senses with a protective Zen Case.

View Flip Cover
Quick to learn, easy to control
The View Flip Cover gives you a window to the world of Zen, with snippets of information always in view - you can even answer calls without opening the cover. With special ASUS app design touches, you can become the master of information without having to spend more than a couple of seconds looking at your phone.

Short summary description ASUS ZenFone 5 A501CG-2C315WWE smartphone 12.7 cm (5") Android 4.3 3G 2 GB 16 GB 2110 mAh Red:

ASUS ZenFone 5 A501CG-2C315WWE, 12.7 cm (5"), 2 GB, 16 GB, 8 MP, Android 4.3, Red

Long summary description ASUS ZenFone 5 A501CG-2C315WWE smartphone 12.7 cm (5") Android 4.3 3G 2 GB 16 GB 2110 mAh Red:

ASUS ZenFone 5 A501CG-2C315WWE. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor family: Intel Atom®, Processor model: Z2560. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Operating system installed: Android 4.3. Battery capacity: 2110 mAh. Product colour: Red. Weight: 145 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.