ASUS logo

ASUS A43TA-VX072V laptop AMD A6 A6-3420M 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23950
Info modified on:
27 Jan 2025, 08:50:36
Short summary description ASUS A43TA-VX072V laptop AMD A6 A6-3420M 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Brown:

ASUS A43TA-VX072V, AMD A6, 1.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB

Long summary description ASUS A43TA-VX072V laptop AMD A6 A6-3420M 35.6 cm (14") 2 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Brown:

ASUS A43TA-VX072V. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.