ASUS logo

ASUS A A4310-B1 All-in-One PC/workstation Intel® Core™ i3 i3-4150T 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29741
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS A A4310-B1 All-in-One PC/workstation Intel® Core™ i3 i3-4150T 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

ASUS A A4310-B1, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Black

Long summary description ASUS A A4310-B1 All-in-One PC/workstation Intel® Core™ i3 i3-4150T 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Black:

ASUS A A4310-B1. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.