ASUS A42N-VX091D, AMD Phenom II X3, 2.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 1 GB, 320 GB
ASUS A42N-VX091D. Form factor: Clamshell. Processor family: AMD Phenom II X3, Processor model: N830, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.2 kg