ASUS logo

ASUS Vivobook 14 A1400EA-FHD351 laptop Intel® Core™ i3 i3-1115G4 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2678
Info modified on:
01 Feb 2025, 05:52:22
Short summary description ASUS Vivobook 14 A1400EA-FHD351 laptop Intel® Core™ i3 i3-1115G4 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:

ASUS Vivobook 14 A1400EA-FHD351, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description ASUS Vivobook 14 A1400EA-FHD351 laptop Intel® Core™ i3 i3-1115G4 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:

ASUS Vivobook 14 A1400EA-FHD351. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Black. Weight: 1.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.