ASUS logo

ASUS ROG -STRIX-RX560-4G-V2-GAMING AMD Radeon RX 560 4 GB GDDR5

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94130
Info modified on:
02 Sept 2024, 20:24:01
Short summary description ASUS ROG -STRIX-RX560-4G-V2-GAMING AMD Radeon RX 560 4 GB GDDR5:

ASUS ROG -STRIX-RX560-4G-V2-GAMING, Radeon RX 560, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-RX560-4G-V2-GAMING AMD Radeon RX 560 4 GB GDDR5:

ASUS ROG -STRIX-RX560-4G-V2-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 560, Processor frequency: 1199 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 5120 x 2880 pixels. OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.