ASUS logo

ASUS ROG -STRIX-RTX3060TI-O8G-GAMING NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111863
Info modified on:
19 Mar 2025, 16:30:59
Short summary description ASUS ROG -STRIX-RTX3060TI-O8G-GAMING NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

ASUS ROG -STRIX-RTX3060TI-O8G-GAMING, GeForce RTX 3060 Ti, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG -STRIX-RTX3060TI-O8G-GAMING NVIDIA GeForce RTX 3060 Ti 8 GB GDDR6:

ASUS ROG -STRIX-RTX3060TI-O8G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060 Ti. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.