ASUS logo

ASUS GTX960-DC2OC-4GD5-BLACK NVIDIA GeForce GTX 960 4 GB GDDR5

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92370
Info modified on:
02 Sept 2024, 20:23:56
Short summary description ASUS GTX960-DC2OC-4GD5-BLACK NVIDIA GeForce GTX 960 4 GB GDDR5:

ASUS GTX960-DC2OC-4GD5-BLACK, GeForce GTX 960, 4 GB, GDDR5, 128 bit, 5120 x 3200 pixels, PCI Express x16 3.0

Long summary description ASUS GTX960-DC2OC-4GD5-BLACK NVIDIA GeForce GTX 960 4 GB GDDR5:

ASUS GTX960-DC2OC-4GD5-BLACK. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1253 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7010 MHz. Maximum resolution: 5120 x 3200 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.