ASUS logo

ASUS Cerberus V2 Headset Wired Head-band Gaming Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143278
Info modified on:
14 Mar 2024, 19:38:22
Short summary description ASUS Cerberus V2 Headset Wired Head-band Gaming Black, Blue:

ASUS Cerberus V2, Wired, Gaming, 20 - 2000 Hz, 344 g, Headset, Black, Blue

Long summary description ASUS Cerberus V2 Headset Wired Head-band Gaming Black, Blue:

ASUS Cerberus V2. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 2000 Hz. Cable length: 1.2 m. Weight: 344 g. Product colour: Black, Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.