ASUS logo

ASUS ROG THOR 1200W Platinum II power supply unit 24-pin ATX ATX Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152094
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS ROG THOR 1200W Platinum II power supply unit 24-pin ATX ATX Grey:

ASUS ROG THOR 1200W Platinum II, 1200 W, 100 - 240 V, 100 A, 125 W, 1200 W, 125 W

Long summary description ASUS ROG THOR 1200W Platinum II power supply unit 24-pin ATX ATX Grey:

ASUS ROG THOR 1200W Platinum II. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@220V): 100 A. Motherboard power connector: 24-pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey, Cooling type: Active, Number of fans: 1 fan(s). Cables included: AC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.