ASUS logo

ASUS ROG Harrier GT300 mouse Gaming Right-hand USB Type-A Optical 5000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94223
Info modified on:
14 Jun 2024, 10:21:07
Short summary description ASUS ROG Harrier GT300 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

ASUS ROG Harrier GT300, Right-hand, Optical, USB Type-A, 5000 DPI, Black

Long summary description ASUS ROG Harrier GT300 mouse Gaming Right-hand USB Type-A Optical 5000 DPI:

ASUS ROG Harrier GT300. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 5000 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel. Illumination colour: Blue, Green, Red. Power source: Cable. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.