ASUS logo

ASUS USB3.0 HZ-3A Docking Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118346
Info modified on:
14 Mar 2024, 19:53:30
Short summary description ASUS USB3.0 HZ-3A Docking Black:

ASUS USB3.0 HZ-3A, Docking, 10,100,1000 Mbit/s, Black, 2048 x 1152 pixels, Kensington, ø3.0mm UX21E/UX31E/B121/EP121 33W: T300FA, T300CHI,T200TA ø4.0mm UX21A...

Long summary description ASUS USB3.0 HZ-3A Docking Black:

ASUS USB3.0 HZ-3A. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 2048 x 1152 pixels, Cable lock slot type: Kensington. Power source type: AC, Output voltage: 19 V. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.