ASUS ROG GK2000 Horus, Full-size (100%), Wireless, RF Wireless, Mechanical, QWERTY, Black
ASUS ROG GK2000 Horus. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Wrist rest. USB hub, Recommended usage: Gaming. Product colour: Black