ASUS logo

ASUS The New PadFone Infinity Bumper Case mobile phone case Border Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18764
Info modified on:
08 May 2023, 14:53:53
Long product name ASUS The New PadFone Infinity Bumper Case mobile phone case Border Black:

The New PadFone Infinity Bumper Case, black

ASUS The New PadFone Infinity Bumper Case mobile phone case Border Black:

Fashionable & Durable - gives your PadFone extra protection
It wraps the edges and back of the device, using strong materials that feel very nice to the touch. At the same time, the Bumper Case keeps the gorgeous screen free, and has camera and port openings.
Plus it’s available in four shades of cool.

Short summary description ASUS The New PadFone Infinity Bumper Case mobile phone case Border Black:

ASUS The New PadFone Infinity Bumper Case, Border, Asus, The New Padfone Infinity, Padfone Infiniy, Black

Long summary description ASUS The New PadFone Infinity Bumper Case mobile phone case Border Black:

ASUS The New PadFone Infinity Bumper Case. Case type: Border, Brand compatibility: Asus, Compatibility: The New Padfone Infinity, Padfone Infiniy, Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.