ASUS logo

ASUS Pro WS C621-64L SAGE Intel® C621 LGA 3647 (Socket P) CEB

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115122
Info modified on:
20 Dec 2024, 06:43:19
Short summary description ASUS Pro WS C621-64L SAGE Intel® C621 LGA 3647 (Socket P) CEB:

ASUS Pro WS C621-64L SAGE, Intel, LGA 3647 (Socket P), Intel Xeon W, 8 GT/s, i7-7700, Kaby Lake

Long summary description ASUS Pro WS C621-64L SAGE Intel® C621 LGA 3647 (Socket P) CEB:

ASUS Pro WS C621-64L SAGE. Processor manufacturer: Intel, Processor socket: LGA 3647 (Socket P), Compatible processor series: Intel Xeon W. Supported memory types: DDR4-SDRAM, Maximum internal memory: 1.54 TB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Component for: Workstation, Motherboard form factor: CEB, Motherboard chipset: Intel® C621

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.