ASUS logo

ASUS Pro E800 G4 Black Intel® C621

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87986
Info modified on:
30 May 2023, 12:05:15
Short summary description ASUS Pro E800 G4 Black Intel® C621:

ASUS Pro E800 G4, Workstation barebone, Intel® C621, DDR4-SDRAM, M.2, Serial ATA III, Ethernet LAN

Long summary description ASUS Pro E800 G4 Black Intel® C621:

ASUS Pro E800 G4. Product type: Workstation barebone. Motherboard chipset: Intel® C621. Supported memory types: DDR4-SDRAM, Number of memory slots: 12, Maximum internal memory: 1.54 TB. Supported storage drive types: HDD & SSD, Storage drive interface: M.2, Serial ATA III. Ethernet LAN (RJ-45) ports: 2. Cooling type: Active

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.