ASUS logo

ASUS E500 G5-M3230 Intel® Xeon® E-2124G 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14076
Info modified on:
30 Oct 2020, 14:03:31
Short summary description ASUS E500 G5-M3230 Intel® Xeon® E-2124G 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:

ASUS E500 G5-M3230, 3.4 GHz, Intel® Xeon®, 8 GB, 1 TB, DVD Super Multi, Windows 10 Pro

Long summary description ASUS E500 G5-M3230 Intel® Xeon® E-2124G 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® P620 Windows 10 Pro Tower Workstation Black:

ASUS E500 G5-M3230. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon®, Processor model: E-2124G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.