ASUS logo

ASUS ESC510 G4 SFF-M2410 Intel® Xeon® E3 v6 E3-1225V6 16 GB DDR4-SDRAM 256 GB SSD FreeDOS Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23871
Info modified on:
14 Mar 2024, 19:02:05
Short summary description ASUS ESC510 G4 SFF-M2410 Intel® Xeon® E3 v6 E3-1225V6 16 GB DDR4-SDRAM 256 GB SSD FreeDOS Workstation Black:

ASUS ESC510 G4 SFF-M2410, 3.3 GHz, Intel® Xeon® E3 v6, 16 GB, 256 GB, DVD-RW, FreeDOS

Long summary description ASUS ESC510 G4 SFF-M2410 Intel® Xeon® E3 v6 E3-1225V6 16 GB DDR4-SDRAM 256 GB SSD FreeDOS Workstation Black:

ASUS ESC510 G4 SFF-M2410. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 v6, Processor: E3-1225V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics P630. Operating system installed: FreeDOS. Power supply: 300 W. Form factor: SFF. Product type: Workstation. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.