ASUS logo

ASUS E410-B0225 Intel® Celeron® N3150 4 GB 500 GB HDD Windows 7 Professional Mini PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57807
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS E410-B0225 Intel® Celeron® N3150 4 GB 500 GB HDD Windows 7 Professional Mini PC Black:

ASUS E410-B0225, 1.6 GHz, Intel® Celeron®, N3150, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS E410-B0225 Intel® Celeron® N3150 4 GB 500 GB HDD Windows 7 Professional Mini PC Black:

ASUS E410-B0225. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: N3150. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 7 Professional. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 690 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.