ASUS logo

ASUS ExpertCenter E5 AiO 22 E5202WHAK-BA053R Intel® Core™ i5 i5-11500B 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53182
Info modified on:
11 Mar 2024, 09:14:46
Short summary description ASUS ExpertCenter E5 AiO 22 E5202WHAK-BA053R Intel® Core™ i5 i5-11500B 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black:

ASUS ExpertCenter E5 AiO 22 E5202WHAK-BA053R, 54.6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description ASUS ExpertCenter E5 AiO 22 E5202WHAK-BA053R Intel® Core™ i5 i5-11500B 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6 (802.11ax) Black:

ASUS ExpertCenter E5 AiO 22 E5202WHAK-BA053R. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: LCD. Processor family: Intel® Core™ i5, Processor frequency: 3.3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.