23.0" 16:9 Full HD 1920 x 1080 LED IPS Multi-touch, Intel Core i5-4440S (2.8GHz, 6MB Cashe), 8GB DDR3 1600MHz, 1000GB HDD, Intel HD Graphics 4600, NVIDIA GeForce GT 740M, Supermulti DVD, Windows 8.1
Centerpiece at Home
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2311 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this all-in-one is ready to start up right out of the box—free of messy wires or complicated installations. The 23-inch Full HD LED-backlit panel brilliantly brings images to life in high-definition while also conserving energy.
Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2311 Series is built with ASUS SonicMaster Premium Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2311 Series is a complete system that simplifies your home PC experience.
ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.
High-end performance with next-generation technology
ASUS ET2311 All-in-One PC is powered by the new 4th generation Intel® Core™ processors with across-the-board improvements in multi-tasking and energy efficiency for cool, quiet and quick performance with even the most demanding productivity software.
Get More with Less. Only 6cm at Thickest Point.
Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 6cm at its thickest point.
Metal Stand
A simple triangular metal stand results in a low-profile look.
Hidden Buttons
Clean lines cleverly hide the marked function buttons.
Wall-mountable
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space.
* Sold separately as an accessory
Hear and Feel the Power of SonicMaster Premium
ASUS SonicMaster Premium audio technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail. Together with MAXXAUDIO professional audio processing, it creates incredible aural immersion.
Built from the ground up with premium audio technology, the ASUS ET2311 All-in-One PC Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.
ASUS Exclusive SonicMaster Subwoofer*
Specially designed and optimized by the ASUS Golden Ear team, the SonicMaster subwoofer has a 580cc resonance chamber dedicated for low-range frequency audio signals, guaranteeing a richer bass response and louder volumes for the ET2311 series.
*Selected models
Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.
23" Full HD LED Backlit Display
The 23”, 16:9 Full HD LED screen of the ET2311 delivers high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience. In addition, the ET2311 Series features HDMI input/output ports, making it compatible with HDMI devices like game consoles; allowing the ET2311 to be used as an external display.
178° wide viewing angle
The ET2311 adopts 178˚ of horizontal and vertical viewing angle that eliminates color shift on your screen no matter from where and how you look at it.
Built-in BLU-RAY Combo* Drive
Full HD LED With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.
* Selected models
Latest NV Graphics for Optimized Video Calling Experience
Armed with a powerful NVIDIA GT740M graphics card with 1GB/2GB VRAM, the ET2311 Series renders intense HD video and large files without placing huge demands on the CPU. The ET2311 Series also features 802.11ac Wi-Fi* and an integrated webcam and microphone to keep you connected to family and friends.
* Optional
The Intuitive Touch Experience*
The 5-point optical multi-touch screen delivers better performance in terms of image clarity and reliability; lets you pinch- zoom or rotate images and scroll through webpages with ease.
*Selected models
Watch TV Easily Just Plug and Play*
The ET2311 Series plays video at a true 1080p and features a built-in hybrid digital/analog TV tuner, making it an ideal TV replacement.
*Selected Models
Rich I/O support including USB 3.0, HDMI-in and out ports
USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB 2.0 standard. This allows for faster transfers of large files like videos or photos between a multitude of devices like compatible external hard drives and cameras. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand.
ASUS Ai Charger II for faster USB recharging
ASUS Ai Charger II technology recharges smartphones and tablets plugged into a USB port in half the time, even when your PC is shut down.
802.11ac Wi-Fi Support - Designed for Class-Leading Speed and Range
With wireless transfer rates up to 867Mbit/s with compatible routers, 802.11ac Wi-Fi is around 16 times faster than 802.11g and around three times faster than 802.11n, making the ET2311 Series capable of streaming Full HD video without the inconvenience of network cables.
ASUS WebStorage: Up to 32GB free space
Share your pictures, music and movies with 32GB** free space for 3 years, wirelessly share your files across multiple devices.
**For Windows 8 models only
ASUS Launcher
Easily find apps that you need. You may see all ASUS preloaded desktop apps which well-categorized under cloud, Entertainment and Setting. Moreover, You can also pin your Favorite desktop apps. Easy and efficient!
ASUS ET ET2311INTH-B009Q, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1
ASUS ET ET2311INTH-B009Q. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black