ASUS logo

ASUS ET ET2221AUTR-B004Q AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32658
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS ET ET2221AUTR-B004Q AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

AMD A6-5350M (1MB L2 Cache, 2.9GHz), 21.5" LED Full HD 1920 x 1080, 6GB DDR3, 500GB HDD, ATI Radeon HD 8450G, WLAN 802.11 b/g/n, Gigabit Ethernet, 2MP Webcam, Windows 8.1

ASUS ET ET2221AUTR-B004Q AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Entertainment made easy
Sporting a sleek modern design and using the latest PC technology, the ASUS ET2221A All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 21.5” Full HD LED-backlit display brilliantly brings images to life in high definition while also conserving energy.

This all-in-one PC features the latest AMD® Richland processor for a truly responsive computing performance. To match its eye-catching high definition visuals, the ASUS All-in-One PC ET2221A Series features ASUS SonicMaster Technology that delivers improved audio clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port. The ASUS All-in-One PC ET2221A Series is a complete system that simplifies your home PC experience.

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

Faster, More Powerful and More Efficient
The ASUS All-in-One PC ET2221A Series is powered by the new AMD ‘Richland’ A-Series Accelerated Processing Unit (APU) with up to 40% more performance than previous A-Series APUs. AMD Richland APUs combine a multi-core processor and powerful 3D graphics on a single chip for seamless multi-tasking and enhanced energy efficiency for everything from productivity to gaming to HD entertainment. The AMD APU (Accelerated processing Unit) combines a multi-core processor and 3D graphics on a single chip for cost-effective and energy-efficient performance with ultra-compact PCs.

Simple, Clean and Easy
Stylish and ergonomic, space-saving design
The ASUS All-in-One PC ET2221A Series sports a unique space-saving photo frame-inspired design, with a frameless 21.5” FHD LED-backlit display that can be tilted from 16° to 45° to give users an ergonomic viewing position. Its smart and elegant design gives it a silver stand that can also be used as a carrying handle, and also features an intricately-designed speaker mesh.

Easy wall-mountable*
The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space.
*Selected models

Immersive Audio Optimized by ASUS Experts
Hear and Feel the Power of SonicMaster
ASUS SonicMaster technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail.

Built from the ground up with premium audio technology, the ASUS All-in-One PC ET2221A Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.
Immersive Audio Optimized by ASUS Experts
Be Captivated by Mesmerizing HD Visuals

Windows 8 - Beautiful, fast, fluid
Windows 8 has been reimagined to be all about you. Put what matters most right on your Start Screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

21.5” Full HD LED Backlit Display
The 21.5”, 16:9 Full HD LED screen of the ET2221A provides super-sharp color reproduction and delivers high definition content with an added emphasis on detail to heighten your multimedia experience. In addition, the ASUS All-in-One PC ET2221A Series features HDMI input/output ports, making it compatible with HDMI devices like game consoles; allowing the ET2221A to be used as an external display.

Built-in BLU-RAY Combo Drive*
With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.
*Selected models

Smart Usability
10-point multi-touch support with Windows 8
The ASUS All-in-One PC ET2221A Series provides a technological leap in multi-touch interactivity, surpassing traditional two-finger multi-touch with full 10-finger multi-touch capability. This offers smooth control of the new touch-based Windows 8 UI — optimizing your touch experience. Pinch-to-zoom, rotate images and scroll through webpages easily.

USB 3.0 - 10X Faster than USB 2.0
USB 3.0 is capable of providing a bandwidth of about 5Gbps or around 10 times the bandwidth of the current USB 2.0 standard. This allows for faster transfers of large files like videos or photos between a multitude of devices like external hard drives and cameras. This high-speed transfer rate significantly reduces data transfer times, meaning you spend less time waiting and more focusing on the task on hand.

ASUS Ai Charger II for faster USB recharging
ASUS Ai Charger II technology recharges smartphones and tablets plugged into a USB port in half the time, even when your PC is shut down.

ASUS WebStorage: Up to 32GB free space
Share your pictures, music and movies with 32GB* free space for 3 years, wirelessly share your files across multiple devices.

Short summary description ASUS ET ET2221AUTR-B004Q AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS ET ET2221AUTR-B004Q, 54.6 cm (21.5"), Full HD, AMD A6, 6 GB, 500 GB, Windows 8.1

Long summary description ASUS ET ET2221AUTR-B004Q AMD A6 A6-5350M 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS ET ET2221AUTR-B004Q. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A6, Processor frequency: 2.9 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.