ASUS logo

ASUS ET ET2702IGKH-B012L Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon HD 8890A Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13924
Info modified on:
07 Oct 2024, 17:38:51
Long product name ASUS ET ET2702IGKH-B012L Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon HD 8890A Windows 8 Black:

Intel Core i7-4770S (8M Cache, 3.1GHz), 27.0"WQHD 2560x1440 LED, 16GB DDR3, 1000GB SATA HDD + 128GB SSD, Intel HD Graphics 4600 + AMD Radeon HD8890A 2GB, DVD SuperMulti, Gigabit Ethernet, WLAN 802.11 b/g/n/ac, Bluetooth V4.0, 2MP WebCam, Windows 8.1

ASUS ET ET2702IGKH-B012L Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon HD 8890A Windows 8 Black:

27” All-in-One PC with stunning WQHD display

Sporting a sleek modern design and using the latest PC technology, the ASUS ET2702 All-in-One PC Series delivers an inspired mix of convenience and versatility to your home. Do away with complicated PC desktops of the past, this All-in-One PC is ready to start up right out of the box—free of messy wires or complicated installations. The 27-inch WQHD 2560 x 1440 IPS LED-backlit display brings images to life in ultra-high-definition while also conserving energy.

This All-in-One PC features the latest Windows 8 and 4th generation Intel® Core™ processors for a truly responsive and HD-enhanced computing performance. Matching eye-catching visuals with ear-pleasing premium audio, the ASUS All-in-One PC ET2702 Series is built with ASUS SonicMaster Technology that delivers improved clarity, louder volumes, and more detailed sound. In addition, you can use it as a secondary display by connecting other PCs, laptops and tablet via its HDMI input port; or connect to an HDTV for big-screen entertainment via the HDMI output port. The ASUS All-in-One PC ET2702 Series is a complete system that simplifies your home PC experience.

ASUS desktops – leading in satisfaction with reliability

ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

High-end performance with next-generation technology

ASUS ET2702 All-in-One PC is powered by the new 4th generation Intel® Core™ processors with across-the-board improvements in multi-tasking and energy efficiency for cool, quiet and quick performance with even the most demanding productivity software.

Sleek and Slim Design.

Space Saving and Easily Wall-mountable for Flexible Use.

Get More with Less. Only 7cm at Thickest Point.

Its simple, geometric design results in an elegant, standing posture. ASUS designers used bold, distinct lines to reduce visual interference, resulting in a very slim design that is only 7cm at its thickest point.

Metal stand and hidden buttoms

A simple triangular metal stand results in a low-profile look, clean lines cleverly hide the marked function buttons to ensure a simple and elegant apperance for ET2702 series.

Wall-mountable

The optional ASUS-certified VESA wall-mount allows for easy mounting onto any wall, thereby saving space and give any room a contemporary, clean feel.

* Sold separately as an accessory

Simple and Elegant Design

Slim, stylish, and simple, the frameless ET2702 shows off a modern design with a glossy screen. And with a display and PC built into one chassis, it makes once cluttered desktop systems a thing of the past.

Be Captivated by Mesmerizing WQHD Visuals

Windows 8 - Beautiful, fast, fluid

Windows 8 has been reimagined to be all about you. Put what matters most right on your Start screen, and get instant access to your people, apps, sites and more, so you can spend less time searching and more time doing. Windows 8 is smooth, intuitive, and designed to let you do what you want, the way you want.

27” WQHD Display – Impeccable Lifelike Visuals

The 27”, 2560 x 1440 WQHD display of the ET2702 delivers ultra-high definition content with an added emphasis on detail; bringing you more pleasure while playing games or watching movies. Its super-sharp color reproduction enhances your productivity, entertainment, and web-surfing experience. In addition, the ET2702 Series features HDMI input ports, making it compatible with HDMI devices like game consoles; allowing the ET2702 to be used as an external display. The HDMI output ports means ET2702 can also be connect to an HDTV for big-screen entertainment.

178° wide viewing angle

The ET2702 adopts 178˚ of horizontal and vertical viewing angle that eliminates color shift on your screen no matter from where and how you look at it.

Built-in BLU-RAY Combo* Drive

Full HD LED With pristine HD resolution and stunning clarity, Blu-ray Disc™ technology is the ultimate way to enjoy entertainment. You can even burn your videos to DVD to share with family and friends.
*Selected models

Latest AMD Graphics for Optimized Video Calling Experience

Armed with powerful AMD Radeon™ HD 8890A discrete graphics with 2GB VRAM , the ET2702 Series renders intense HD video and large files without placing huge demands on the CPU.

Immersive Audio Optimized by ASUS Experts

Hear and Feel the Power of SonicMaster Premium

ASUS SonicMaster Premium audio technology is an audio-optimizing technology developed by the ASUS Golden Ear team. It features a host of innovations that delivers improved clarity, louder volume, and audio detail. Together with MAXXAUDIO professional audio processing, it creates incredible aural immersion.

Built from the ground up with premium audio technology, the ASUS ET2702 All-in-One PC Series features built-in high-quality speakers that deliver loud volume and captivating sound quality to accompany all your music, videos, and movies.

ASUS Exclusive SonicMaster Subwoofer*

Specially designed and optimized by the ASUS Golden Ear team, the SonicMaster subwoofer has a 580cc resonance chamber dedicated for low-range frequency audio signals, guaranteeing a richer bass response and louder volumes for the ET2702 series.

*Selected models

Smart Usability

802.11ac Wi-Fi Support - Designed for Class-Leading Speed and Range

With wireless transfer rates up to 867Mbit/s with compatible routers, 802.11ac Wi-Fi is around 16 times faster than 802.11g and around three times faster than 802.11n, making the ET2702 Series capable of streaming Full HD video without the inconvenience of network cables.

ASUS Device Share for a flexible sharing

ASUS Device Share lets you use ET2702 as a fully featured desktop dock. Just connect a notebook PC with an HDMI and/or USB cable and enjoy all the benefits of ET2702‘s USB* peripherals, SonicMaster stereo speakers and 27-inch WQHD display.

* ASUS customized USB cable

Enjoy big-screen entertainment with a brilliant 27-inch display and SonicMaster speakers.

Share USB peripherals with a notebook for even greater productivity.

Watch TV Easily Just Plug and Play*

The ET2702 Series plays video at a true 1080p and features a built-in TV tuner, making it an ideal TV replacement.

*Selected models

ASUS WebStorage: Up to 32GB free space

ASUS WebStorage Share your pictures, music and movies with 32GB** free space for 3 years, wirelessly share your files across multiple devices.

**For Windows 8 models only

ASUS Ai Charger II - Charge devices even with PC shut-downed

ASUS WebStorage ASUS Ai Charger II technology for faster recharging via USB. Smartphone and tablets recharge in around half the time, even when ET2702 is shut down.

Short summary description ASUS ET ET2702IGKH-B012L Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon HD 8890A Windows 8 Black:

ASUS ET ET2702IGKH-B012L, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 16 GB, 1.13 TB, Windows 8

Long summary description ASUS ET ET2702IGKH-B012L Intel® Core™ i7 i7-4770S 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 16 GB DDR3-SDRAM 1.13 TB HDD+SSD AMD Radeon HD 8890A Windows 8 Black:

ASUS ET ET2702IGKH-B012L. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon HD 8890A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.