ASUS P P1801-B134K, 46.7 cm (18.4"), Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8
ASUS P P1801-B134K. Product type: All-in-One PC. Display diagonal: 46.7 cm (18.4"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 730M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black