ASUS logo

ASUS ET ET2013IUKI-B080M Intel® Core™ i3 i3-3240T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40201
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS ET ET2013IUKI-B080M Intel® Core™ i3 i3-3240T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:

Intel Core i3-3240T (2.9GHz, 3M Cache), 4GB RAM, 500GB HDD, 20'' 16:9 (1600x900) LED, Intel HD Graphics 2500, WLAN 802.11 b/g/n, Gigabit Ethernet, WebCam, no OS

ASUS ET ET2013IUKI-B080M Intel® Core™ i3 i3-3240T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUS desktops – leading in satisfaction with reliability
ASUS computers reflect a tradition of the finest quality, innovation and longevity. Based on the PCWorld USA 2012 reader survey of tech satisfaction, reliability, and service, users ranked ASUS as a leading choice for desktop PCs, citing high satisfaction with their value, connectivity, ease of use and reliability. The survey also found ASUS desktop PCs were one of the most likely to be recommended to others.

Faster, more powerful and more efficient
The ASUS All-in-One PC ET2013 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do.

Ultra-slim space-saving design
Easy to setup and use. Just unpack, place, plug in, and get to work. The space-saving design frees up you desktop space for an uncluttered computing experience.

Stand or wall mount
The VESA mount(sold separately) gives you yet another way to streamline your office space.

20" WLED
The 20” 16:9 HD+ LED backlighting ensures crystal-clear images on screen while helping to reduce power consumption.

Equipped to collaborate
We make face-to-face meetings simpler with the built-in 2.0M webcam and microphone array. The webcam also capture photos and videos to review and share.

USB3.0 for 10X faster file transportation
Conveniently located for instant file sharing and gadget syncing. A high-speed transfer rate to significantly reduce data transmission times will let you spend less time waiting and more on the task on hand.

Watch TV Easily Just Plug and Play
Plays video and features a built-in TV tuner, making it an ideal TV replacement.

Secured face log in with SmartLogon
A secure and convenient alternative to password logins, the ASUS SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear.

ASUS WebStorage
Share your files and documents safely and easily with 32GB* free space for 3 years, wirelessly share your files across multiple devices.

Short summary description ASUS ET ET2013IUKI-B080M Intel® Core™ i3 i3-3240T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUS ET ET2013IUKI-B080M, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Black

Long summary description ASUS ET ET2013IUKI-B080M Intel® Core™ i3 i3-3240T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Black:

ASUS ET ET2013IUKI-B080M. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.