ASUS logo

ASUS ET ET2013IUTI-B020E Intel Pentium G G2030 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19663
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS ET ET2013IUTI-B020E Intel Pentium G G2030 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Intel Pentium G2030 (3MB Cache, 3GHz), 20" LED HD+ 1600 x 900 Multi-Touch, 4GB DDR3, 500GB HDD, Intel HD Graphics, Gigabit Ethernet, 802.11 b/g/n, Windows 7 Pro

ASUS ET ET2013IUTI-B020E Intel Pentium G G2030 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS desktops –Leading in overall satisfaction with reliability
ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

Faster, more powerful and more efficient
The ASUS All-in-One PC ET2013 Series is powered by the latest Intel® 3rd generation Core™ processor for responsive multitasking performance and energy efficiency in whatever you choose to do.

Ultra-slim space-saving design
Easy to setup and use. Just unpack, place, plug in, and get to work. The space-saving design frees up you desktop space for an uncluttered computing experience.

Intuitive multi-touch for easy communication*
The intuitive multi-touch function enhance the interaction with your colleagues or with your customers.

Stand or wall mount*
The VESA mount(sold separately) gives you yet another way to streamline your office space.

20" WLED
The 20” 16:9 HD+ LED backlighting ensures crystal-clear images on screen while helping to reduce power consumption.

Equipped to collaborate*
We make face-to-face meetings simpler with the built-in 2.0M webcam and microphone array. The webcam also capture photos and videos to review and share.

USB3.0 for 10X faster file transportation
Conveniently located for instant file sharing and gadget syncing. A high-speed transfer rate to significantly reduce data transmission times will let you spend less time waiting and more on the task on hand.

Watch TV Easily Just Plug and Play*
Plays video and features a built-in TV tuner, making it an ideal TV replacement.

*Optional on selected models.

Secured face log in with SmartLogon
A secure and convenient alternative to password logins, the ASUS SmartLogon facial recognition feature will learn how to recognize you in varying light conditions, even in instances when you are wearing headgear

ASUS WebStorage
Share your files and documents safely and easily with 32GB** free space for 3 years, wirelessly share your files across multiple devices.

**For Windows 8 models only

Short summary description ASUS ET ET2013IUTI-B020E Intel Pentium G G2030 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS ET ET2013IUTI-B020E, 50.8 cm (20"), HD+, Intel Pentium G, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS ET ET2013IUTI-B020E Intel Pentium G G2030 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

ASUS ET ET2013IUTI-B020E. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.