ASUS logo

ASUS EK1542 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 32 GB Intel® GMA 950 Windows XP Home Edition PC Silver

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30132
Info modified on:
19 Jul 2024, 20:11:35
Short summary description ASUS EK1542 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 32 GB Intel® GMA 950 Windows XP Home Edition PC Silver:

ASUS EK1542, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, 32 GB, Windows XP Home Edition

Long summary description ASUS EK1542 Intel Pentium Mobile N270 1 GB DDR2-SDRAM 32 GB Intel® GMA 950 Windows XP Home Edition PC Silver:

ASUS EK1542. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 32 GB. Discrete graphics card model: Intel® GMA 950. Wi-Fi. Operating system installed: Windows XP Home Edition. Power supply: 36 W. Product type: PC. Weight: 1.1 kg. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.