ASUS logo

ASUS ExpertCenter D500MD-3121000980 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 128 GB SSD Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13488
Info modified on:
20 Aug 2024, 13:15:51
Short summary description ASUS ExpertCenter D500MD-3121000980 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 128 GB SSD Mini Tower PC Black:

ASUS ExpertCenter D500MD-3121000980, Intel® Core™ i3, i3-12100, 8 GB, DDR4-SDRAM, 128 GB, SSD

Long summary description ASUS ExpertCenter D500MD-3121000980 Intel® Core™ i3 i3-12100 8 GB DDR4-SDRAM 128 GB SSD Mini Tower PC Black:

ASUS ExpertCenter D500MD-3121000980. Processor family: Intel® Core™ i3, Processor model: i3-12100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 6 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.