ASUS logo

ASUS D320MT-I767000044 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47487
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS D320MT-I767000044 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

ASUS D320MT-I767000044, 3.4 GHz, Intel® Core™ i7, i7-6700, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS D320MT-I767000044 Intel® Core™ i7 i7-6700 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

ASUS D320MT-I767000044. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 11 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.