ASUS Essentio CM1745-DE001S, 3.2 GHz, AMD A8, 4 GB, 1 TB, DVD Super Multi, Windows 8
ASUS Essentio CM1745-DE001S. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7560D, Discrete graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC