ASUS logo

ASUS CG 8480 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37483
Info modified on:
07 Oct 2024, 17:48:40
Short summary description ASUS CG 8480 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 PC Black:

ASUS CG 8480, 3.4 GHz, Intel® Core™ i7, i7-3770, 12 GB, DDR3-SDRAM, 2 TB

Long summary description ASUS CG 8480 Intel® Core™ i7 i7-3770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 660 PC Black:

ASUS CG 8480. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Product type: PC. Weight: 14.4 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.