ASUS CG CG8480-DE002S, 3.5 GHz, Intel® Core™ i7, 16 GB, 2.13 TB, DVD Super Multi, Windows 8
ASUS CG CG8480-DE002S. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD,SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 670. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 700 W. Product type: PC