ASUS logo

ASUS CP CP6230-BN004S Intel Pentium G G870 4 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17926
Info modified on:
23 Jul 2024, 20:41:13
Short summary description ASUS CP CP6230-BN004S Intel Pentium G G870 4 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black:

ASUS CP CP6230-BN004S, 3.1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 8

Long summary description ASUS CP CP6230-BN004S Intel Pentium G G870 4 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black:

ASUS CP CP6230-BN004S. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G870. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.