ASUS logo

ASUS ROG GL12CS-NR010T Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23081
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS ROG GL12CS-NR010T Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Midi Tower PC Black:

ASUS ROG GL12CS-NR010T, 2.8 GHz, Intel® Core™ i5, i5-8400, 16 GB, DDR4-SDRAM, 1.13 TB

Long summary description ASUS ROG GL12CS-NR010T Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Midi Tower PC Black:

ASUS ROG GL12CS-NR010T. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Wi-Fi. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.