ASUS VivoPC K31CD-DS71, 3.6 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD-RW, Windows 10 Home
ASUS VivoPC K31CD-DS71. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 8.6 kg. Product colour: Black