ASUS logo

ASUS VivoPC M32CD-K-DE020T Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower PC Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42057
Info modified on:
13 Nov 2024, 17:40:22
Short summary description ASUS VivoPC M32CD-K-DE020T Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower PC Black, Grey:

ASUS VivoPC M32CD-K-DE020T, 3 GHz, Intel® Core™ i5, 16 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description ASUS VivoPC M32CD-K-DE020T Intel® Core™ i5 i5-7400 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower PC Black, Grey:

ASUS VivoPC M32CD-K-DE020T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product colour: Black, Grey

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.