ASUS K20CE-BE013T, 1.6 GHz, Intel® Pentium®, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home
ASUS K20CE-BE013T. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Tower. Product type: PC