ASUS logo

ASUS K K30AD-IT015S Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53737
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS K K30AD-IT015S Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black:

ASUS K K30AD-IT015S, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description ASUS K K30AD-IT015S Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black:

ASUS K K30AD-IT015S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.