ASUS Booksize P6-P7H55E, Midi-Tower, LGA 1156 (Socket H), 200 W
ASUS Booksize P6-P7H55E. Chassis type: Midi-Tower. Processor socket: LGA 1156 (Socket H). Maximum internal memory: 8 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W