ASUS logo

ASUS Mini Tower S2-P8H61E Black Intel® H61 Express LGA 1155 (Socket H2)

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80939
Info modified on:
02 Sept 2018, 20:11:00
Short summary description ASUS Mini Tower S2-P8H61E Black Intel® H61 Express LGA 1155 (Socket H2):

ASUS Mini Tower S2-P8H61E, Intel® H61 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA II, Ethernet LAN, 200 W

Long summary description ASUS Mini Tower S2-P8H61E Black Intel® H61 Express LGA 1155 (Socket H2):

ASUS Mini Tower S2-P8H61E. Motherboard chipset: Intel® H61 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 200 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.