ASUS logo

ASUS MeMO Pad 7 ME172V VIA 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad 7 ME172V VIA 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink:

ASUS MeMO Pad 7 ME172V, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Pink

Long summary description ASUS MeMO Pad 7 ME172V VIA 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Pink:

ASUS MeMO Pad 7 ME172V. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: VIA, Processor model: 8950. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 358 g. Operating system installed: Android. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.