ASUS Eee PC 900 16G, Linux, White, Intel® Celeron® M, 0.9 GHz, 22.6 cm (8.9"), 1024 x 600 pixels, 1 GB, Linux
ASUS Eee PC 900 16G, Linux, White. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 22.6 cm (8.9"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: White. Weight: 990 g