ASUS Eee PC 701 4G Blue, Intel® Celeron® M, 0.9 GHz, 17.8 cm (7"), 0.5 GB, Linux, Blue
ASUS Eee PC 701 4G Blue. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 0.9 GHz. Display diagonal: 17.8 cm (7"). Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Linux. Product colour: Blue. Weight: 920 g